Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 504K+ Logic Cells 533MHz, 1.3GHz 1156-FCBGA (35x35)
IC SOC CORTEX-A53 1156FCBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | XCZU7CG-2FFVC1156I-ND | XCZU7CG-2FFVC1156I |
| Product Name | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM |
| Interface | CAN; SPI; UART; USB | |
| Package / Case | 1156-BBGA, FCBGA | |
| Clock Frequency | 533 to 1300 MHz | 533 to 1300 MHz |