Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 256K+ Logic Cells 500MHz, 600MHz, 1.2GHz 900-FCBGA (31x31)
IC SOC CORTEX-A53 900FCBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | XCZU5EG-1FBVB900E-ND | XCZU5EG-1FBVB900E |
| Product Name | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM |
| Interface | CAN; SPI; UART; USB | |
| Package / Case | 900-BBGA, FCBGA | |
| Clock Frequency | 500 to 1200 MHz | 500 to 1200 MHz |