Xilinx, Inc. System On Chip (SoC) XCZU5CG-2FBVB900E

Description
Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 256K+ Logic Cells 533MHz, 1.3GHz 900-FCBGA (31x31)
Request a Quote Datasheet
Description
Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 256K+ Logic Cells 533MHz, 1.3GHz 900-FCBGA (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - XCZU5CG-2FBVB900E-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
XCZU5CG-2FBVB900E-ND
System On Chip (SoC) XCZU5CG-2FBVB900E-ND
Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 256K+ Logic Cells 533MHz, 1.3GHz 900-FCBGA (31x31)

Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 256K+ Logic Cells 533MHz, 1.3GHz 900-FCBGA (31x31)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XCZU5CG-2FBVB900E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XCZU5CG-2FBVB900E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU5CG-2FBVB900E
IC SOC CORTEX-A53 900FCBGA

IC SOC CORTEX-A53 900FCBGA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC)
Product Number XCZU5CG-2FBVB900E-ND XCZU5CG-2FBVB900E
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 900-BBGA, FCBGA
Clock Frequency 533 to 1300 MHz 533 to 1300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TMS320DM6467 Digital Media System-on-Chip - TMS320DM6467ZUTV - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 297 to 364 MHz
View Details
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface I2C; I2S; SPI; UART
Supply Voltage 3 to 5.5 volts
View Details