Xilinx, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU4EV-L2SFVC784E

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318105-XCZU4EV-L2SF VC784E Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 533MHz, 600MHz, 1.3GHz Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 252 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 192K+ Logic Cells Supplier Device Package: 784-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 784-BFBGA, FCBGA ECCN: 5A002A4 XIL Fake Threat In the Open Market: 83 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XCZU4 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318105-XCZU4EV-L2SF VC784E Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 533MHz, 600MHz, 1.3GHz Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 252 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 192K+ Logic Cells Supplier Device Package: 784-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 784-BFBGA, FCBGA ECCN: 5A002A4 XIL Fake Threat In the Open Market: 83 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XCZU4 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1318105-XCZU4EV-L2SFVC784E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1318105-XCZU4EV-L2SFVC784E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1318105-XCZU4EV-L2SFVC784E
Manufacturer: AMD Xilinx Win Source Part Number: 1318105-XCZU4EV-L2SF VC784E Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 533MHz, 600MHz, 1.3GHz Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 252 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 192K+ Logic Cells Supplier Device Package: 784-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 784-BFBGA, FCBGA ECCN: 5A002A4 XIL Fake Threat In the Open Market: 83 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XCZU4 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318105-XCZU4EV-L2SFVC784E
Category: Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Packaging: Tray
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Speed: 533MHz, 600MHz, 1.3GHz
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 252
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 192K+ Logic Cells
Supplier Device Package: 784-FCBGA (23x23)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 784-BFBGA, FCBGA
ECCN: 5A002A4 XIL
Fake Threat In the Open Market: 83
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XCZU4
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category System on a Chip (SoC)
Product Number 1318105-XCZU4EV-L2SFVC784E
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM
Unlock Full Specs
to access all available technical data

Similar Products

 - CY8C3245PVI-134 - Rochester Electronics
Infineon Technologies AG
View Details
Specs
Processor Core ARM
Clock Frequency 500 MHz
RAM Size 0.5120 MB
View Details
System-On-Chips - 1963886P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case QFN
View Details