Xilinx, Inc. System On Chip (SoC) XCZU4EV-2SFVC784E

Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 192K+ Logic Cells 533MHz, 600MHz, 1.3GHz 784-FCBGA (23x23)
Request a Quote Datasheet
Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 192K+ Logic Cells 533MHz, 600MHz, 1.3GHz 784-FCBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - XCZU4EV-2SFVC784E-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
XCZU4EV-2SFVC784E-ND
System On Chip (SoC) XCZU4EV-2SFVC784E-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 192K+ Logic Cells 533MHz, 600MHz, 1.3GHz 784-FCBGA (23x23)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EV Zynq®UltraScale+™ FPGA, 192K+ Logic Cells 533MHz, 600MHz, 1.3GHz 784-FCBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XCZU4EV-2SFVC784E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XCZU4EV-2SFVC784E
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU4EV-2SFVC784E
IC SOC CORTEX-A53 784FCBGA

IC SOC CORTEX-A53 784FCBGA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC)
Product Number XCZU4EV-2SFVC784E-ND XCZU4EV-2SFVC784E
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 784-BFBGA, FCBGA
Clock Frequency 533 to 1300 MHz 533 to 1300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DAVINCI DIGITAL MEDIA SYSTEM-ON - 815-TNETV2665FIDZWT4 - Utmel Electronic Limited
Specs
Interface I2C; UART; EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Package / Case 361-LFBGA
Clock Frequency 30 MHz
View Details
nRF54L15 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
Package / Case QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
View Details