Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 192K+ Logic Cells 533MHz, 600MHz, 1.3GHz 900-FCBGA (31x31)
Manufacturer: AMD Xilinx
Win Source Part Number: 1318161-XCZU4EG-L2FB
Category: Integrated Circuits (ICs)>Embedded>Syste
Packaging: Tray
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Speed: 533MHz, 600MHz, 1.3GHz
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 204
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 192K+ Logic Cells
Supplier Device Package: 900-FCBGA (31x31)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 900-BBGA, FCBGA
ECCN: 5A002A4 XIL
Fake Threat In the Open Market: 73
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XCZU4
RoHS Status: ROHS3 Compliant
IC SOC CORTEX-A53 900FCBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | XCZU4EG-L2FBVB900E-ND | 1318161-XCZU4EG-L2FBVB900E | XCZU4EG-L2FBVB900E |
| Product Name | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM |
| Interface | CAN; SPI; UART; USB | ||
| Package / Case | 900-BBGA, FCBGA | ||
| Clock Frequency | 533 to 1300 MHz | 533 to 1300 MHz |