Xilinx, Inc. System On Chip (SoC) XCZU4EG-1FBVB900I

Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 192K+ Logic Cells 500MHz, 600MHz, 1.2GHz 900-FCBGA (31x31)
Request a Quote Datasheet
Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 192K+ Logic Cells 500MHz, 600MHz, 1.2GHz 900-FCBGA (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - XCZU4EG-1FBVB900I-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
XCZU4EG-1FBVB900I-ND
System On Chip (SoC) XCZU4EG-1FBVB900I-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 192K+ Logic Cells 500MHz, 600MHz, 1.2GHz 900-FCBGA (31x31)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 192K+ Logic Cells 500MHz, 600MHz, 1.2GHz 900-FCBGA (31x31)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1318205-XCZU4EG-1FBVB900I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1318205-XCZU4EG-1FBVB900I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1318205-XCZU4EG-1FBVB900I
Manufacturer: AMD Xilinx Win Source Part Number: 1318205-XCZU4EG-1FBV B900I Category: Integrated Circuits (ICs)>Embedded>Syste m On Chip (SoC) Packaging: Tray Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 500MHz, 600MHz, 1.2GHz Standard Package: 1 Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 204 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq®UltraScale+™ FPGA, 192K+ Logic Cells Supplier Device Package: 900-FCBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 900-BBGA, FCBGA ECCN: 5A002A4 XIL Fake Threat In the Open Market: 77 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XCZU4 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318205-XCZU4EG-1FBVB900I
Category: Integrated Circuits (ICs)>Embedded>System On Chip (SoC)
Packaging: Tray
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Speed: 500MHz, 600MHz, 1.2GHz
Standard Package: 1
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 204
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq®UltraScale+™ FPGA, 192K+ Logic Cells
Supplier Device Package: 900-FCBGA (31x31)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 900-BBGA, FCBGA
ECCN: 5A002A4 XIL
Fake Threat In the Open Market: 77
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XCZU4
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XCZU4EG-1FBVB900I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XCZU4EG-1FBVB900I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU4EG-1FBVB900I
IC SOC CORTEX-A53 900FCBGA

IC SOC CORTEX-A53 900FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number XCZU4EG-1FBVB900I-ND 1318205-XCZU4EG-1FBVB900I XCZU4EG-1FBVB900I
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 900-BBGA, FCBGA
Clock Frequency 500 to 1200 MHz 500 to 1200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF9160 System-in-Package -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface UART
Clock Frequency 2200 MHz
View Details
SM320DM355-EP Digital Media System-on-Chip (DMSoC) - SM32DM355GCEM216EP - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 135 to 270 MHz
View Details