Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ RFSoC Zynq®UltraScale+™ FPGA, 930K+ Logic Cells 500MHz, 1.2GHz 1517-FCBGA (40x40)
IC ZUP RFSOC A53 FPGA 1517BGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 122-XCZU43DR-1FSVG1517E-ND | XCZU43DR-1FSVG1517E |
| Product Name | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM |
| Interface | CAN; SPI; UART; USB | |
| Package / Case | 1517-BBGA, FCBGA | |
| Clock Frequency | 500 to 1200 MHz | 500 to 1200 MHz |