Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ RFSoC Zynq®UltraScale+™ FPGA, 489K+ Logic Cells 533MHz, 1.333GHz 1156-FCBGA (35x35)
| DigiKey | |
|---|---|
| Product Category | System on a Chip (SoC) |
| Product Number | 122-XCZU42DR-L2FFVE1156I-ND |
| Product Name | System On Chip (SoC) |
| Processor Core | ARM |
| Interface | CAN; SPI; UART; USB |
| Package / Case | 1156-BBGA, FCBGA |
| Clock Frequency | 533 to 1333 MHz |