Manufacturer: Xilinx Inc.
Win Source Part Number: 903993-XCZU2EG-2SFVC
Series: Zynq® UltraScale+™ MPSoC EG
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 103K+ Logic Cells 533MHz, 600MHz, 1.3GHz 784-FCBGA (23x23)
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Speed: 533MHz, 600MHz, 1.3GHz
Package: Tray
Package: 784-BFBGA, FCBGA
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 252
Family Name: XCZU2
Categories: Integrated Circuits (ICs)
Case / Package: 784-FCBGA (23x23)
ECCN: 5A002A4 XIL
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 103K+ Logic Cells 533MHz, 600MHz, 1.3GHz 784-FCBGA (23x23)
IC SOC CORTEX-A53 784FCBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 903993-XCZU2EG-2SFVC784I | XCZU2EG-2SFVC784I-ND | XCZU2EG-2SFVC784I |
| Product Name | Embedded - Embedded - System On Chip (SoC) - XCZU2EG-2SFVC784I | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM |
| Package / Case | 784-BFBGA, FCBGA | 784-BFBGA, FCBGA | |
| Number of Inputs/Outputs | 252 # | 252 # | |
| Operating Temperature | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) |