Xilinx, Inc. System On Chip (SoC) XCZU15EG-2FFVB1156I

Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 747K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1156-FCBGA (35x35)
Request a Quote Datasheet
Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 747K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1156-FCBGA (35x35)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - XCZU15EG-2FFVB1156I-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
XCZU15EG-2FFVB1156I-ND
System On Chip (SoC) XCZU15EG-2FFVB1156I-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 747K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1156-FCBGA (35x35)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 747K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1156-FCBGA (35x35)

Buy Now Datasheet
Embedded - Embedded - System On Chip (SoC) - XCZU15EG-2FFVB1156I - 813011-XCZU15EG-2FFVB1156I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XCZU15EG-2FFVB1156I
813011-XCZU15EG-2FFVB1156I
Embedded - Embedded - System On Chip (SoC) - XCZU15EG-2FFVB1156I 813011-XCZU15EG-2FFVB1156I
Manufacturer: Xilinx Inc. Win Source Part Number: 813011-XCZU15EG-2FFV B1156I Packaging: Tray Core Processor: Quad ARM Cortex -A53 MPCore with CoreSight , Dual ARM Cortex -R5 with CoreSight , ARM Mali -400 MP2 Speed: 533MHz, 600MHz, 1.3GHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 328 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: Zynq UltraScale+ FPGA, 747K+ Logic Cells Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1156-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours)

Manufacturer: Xilinx Inc.
Win Source Part Number: 813011-XCZU15EG-2FFVB1156I
Packaging: Tray
Core Processor: Quad ARM Cortex -A53 MPCore with CoreSight , Dual ARM Cortex -R5 with CoreSight , ARM Mali -400 MP2
Speed: 533MHz, 600MHz, 1.3GHz
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 328
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: Zynq UltraScale+ FPGA, 747K+ Logic Cells
Supplier Device Package: 1156-FCBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 1156-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XCZU15EG-2FFVB1156I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XCZU15EG-2FFVB1156I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU15EG-2FFVB1156I
IC SOC CORTEX-A53 1156FCBGA

IC SOC CORTEX-A53 1156FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number XCZU15EG-2FFVB1156I-ND 813011-XCZU15EG-2FFVB1156I XCZU15EG-2FFVB1156I
Product Name System On Chip (SoC) Embedded - Embedded - System On Chip (SoC) - XCZU15EG-2FFVB1156I Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Interface CAN; SPI; UART; USB
Package / Case 1156-BBGA, FCBGA
Clock Frequency 533 to 1300 MHz 533 to 1300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
 - CY8C21223-24SXI - Rochester Electronics
Infineon Technologies AG
View Details
nRF54LM20B System-on-Chip with integrated NPU -  - Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface High‑speed USB, High‑speed SPI/UART, 6x SPI/UART/TWI, PDM, TDM, PWM, QDEC
Package / Case QFN52 with 32 GPIOs
View Details