Xilinx, Inc. Embedded - Embedded - System On Chip (SoC) - XCZU15EG-1FFVB1156E XCZU15EG-1FFVB1156E

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 759362-XCZU15EG-1FFV B1156E Packaging: Tray Core Processor: Quad ARM Cortex-A53 MPCore with CoreSight, Dual ARMCortex-R5 with CoreSight, ARM Mali-400 MP2 Speed: 500MHz, 600MHz, 1.2GHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Architecture: MCU, FPGA Primary Attributes: ZynqUltraScale+ FPGA, 747K+ Logic Cells Family Name: XCZU15EG Categories: Integrated Circuits Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C Manufacturer Package: 1156-BBGA, FCBGA Introduction Date: March 10, 2016 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 328 Date RAM Size: 256KB
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 759362-XCZU15EG-1FFV B1156E Packaging: Tray Core Processor: Quad ARM Cortex-A53 MPCore with CoreSight, Dual ARMCortex-R5 with CoreSight, ARM Mali-400 MP2 Speed: 500MHz, 600MHz, 1.2GHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Architecture: MCU, FPGA Primary Attributes: ZynqUltraScale+ FPGA, 747K+ Logic Cells Family Name: XCZU15EG Categories: Integrated Circuits Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C Manufacturer Package: 1156-BBGA, FCBGA Introduction Date: March 10, 2016 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 328 Date RAM Size: 256KB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - System On Chip (SoC) - XCZU15EG-1FFVB1156E - 759362-XCZU15EG-1FFVB1156E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XCZU15EG-1FFVB1156E
759362-XCZU15EG-1FFVB1156E
Embedded - Embedded - System On Chip (SoC) - XCZU15EG-1FFVB1156E 759362-XCZU15EG-1FFVB1156E
Manufacturer: Xilinx Inc. Win Source Part Number: 759362-XCZU15EG-1FFV B1156E Packaging: Tray Core Processor: Quad ARM Cortex-A53 MPCore with CoreSight, Dual ARMCortex-R5 with CoreSight, ARM Mali-400 MP2 Speed: 500MHz, 600MHz, 1.2GHz Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Architecture: MCU, FPGA Primary Attributes: ZynqUltraScale+ FPGA, 747K+ Logic Cells Family Name: XCZU15EG Categories: Integrated Circuits Supplier Device Package: 1156-FCBGA (35x35) Temperature Range - Operating: 0°C ~ 100°C Manufacturer Package: 1156-BBGA, FCBGA Introduction Date: March 10, 2016 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) The number of I/O: 328 Date RAM Size: 256KB

Manufacturer: Xilinx Inc.
Win Source Part Number: 759362-XCZU15EG-1FFVB1156E
Packaging: Tray
Core Processor: Quad ARM Cortex-A53 MPCore with CoreSight, Dual ARMCortex-R5 with CoreSight, ARM Mali-400 MP2
Speed: 500MHz, 600MHz, 1.2GHz
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Architecture: MCU, FPGA
Primary Attributes: ZynqUltraScale+ FPGA, 747K+ Logic Cells
Family Name: XCZU15EG
Categories: Integrated Circuits
Supplier Device Package: 1156-FCBGA (35x35)
Temperature Range - Operating: 0°C ~ 100°C
Manufacturer Package: 1156-BBGA, FCBGA
Introduction Date: March 10, 2016
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
The number of I/O: 328
Date RAM Size: 256KB

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XCZU15EG-1FFVB1156E
FPGA - Field Programmable Gate Array XCZU15EG-1FFVB1156E
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA)
Product Number 759362-XCZU15EG-1FFVB1156E XCZU15EG-1FFVB1156E
Product Name Embedded - Embedded - System On Chip (SoC) - XCZU15EG-1FFVB1156E FPGA - Field Programmable Gate Array
Operating Temperature 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data