Xilinx, Inc. Embedded - Embedded - System On Chip (SoC) - XCZU11EG-2FFVC1760I XCZU11EG-2FFVC1760I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903989-XCZU11EG-2FFV C1760I Series: Zynq® UltraScale+™ MPSoC EG Operating Temperature Range: -40°C ~ 100°C (TJ) Features: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 653K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1760-FCBGA (42.5x42.5) Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 533MHz, 600MHz, 1.3GHz Package: Tray Package: 1760-BBGA, FCBGA Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 512 Family Name: XCZU11 Categories: Integrated Circuits (ICs) Case / Package: 1760-FCBGA (42.5x42.5) ECCN: 5A002A4 XIL Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903989-XCZU11EG-2FFV C1760I Series: Zynq® UltraScale+™ MPSoC EG Operating Temperature Range: -40°C ~ 100°C (TJ) Features: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 653K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1760-FCBGA (42.5x42.5) Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 533MHz, 600MHz, 1.3GHz Package: Tray Package: 1760-BBGA, FCBGA Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 512 Family Name: XCZU11 Categories: Integrated Circuits (ICs) Case / Package: 1760-FCBGA (42.5x42.5) ECCN: 5A002A4 XIL Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - System On Chip (SoC) - XCZU11EG-2FFVC1760I - 903989-XCZU11EG-2FFVC1760I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - XCZU11EG-2FFVC1760I
903989-XCZU11EG-2FFVC1760I
Embedded - Embedded - System On Chip (SoC) - XCZU11EG-2FFVC1760I 903989-XCZU11EG-2FFVC1760I
Manufacturer: Xilinx Inc. Win Source Part Number: 903989-XCZU11EG-2FFV C1760I Series: Zynq® UltraScale+™ MPSoC EG Operating Temperature Range: -40°C ~ 100°C (TJ) Features: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 653K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1760-FCBGA (42.5x42.5) Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 Speed: 533MHz, 600MHz, 1.3GHz Package: Tray Package: 1760-BBGA, FCBGA Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 512 Family Name: XCZU11 Categories: Integrated Circuits (ICs) Case / Package: 1760-FCBGA (42.5x42.5) ECCN: 5A002A4 XIL Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903989-XCZU11EG-2FFVC1760I
Series: Zynq® UltraScale+™ MPSoC EG
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 653K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1760-FCBGA (42.5x42.5)
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2
Speed: 533MHz, 600MHz, 1.3GHz
Package: Tray
Package: 1760-BBGA, FCBGA
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 512
Family Name: XCZU11
Categories: Integrated Circuits (ICs)
Case / Package: 1760-FCBGA (42.5x42.5)
ECCN: 5A002A4 XIL
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
System On Chip (SoC) - XCZU11EG-2FFVC1760I-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
XCZU11EG-2FFVC1760I-ND
System On Chip (SoC) XCZU11EG-2FFVC1760I-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 653K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1760-FCBGA (42.5x42.5)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 653K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1760-FCBGA (42.5x42.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - XCZU11EG-2FFVC1760I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
XCZU11EG-2FFVC1760I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) XCZU11EG-2FFVC1760I
IC SOC CORTEX-A53 1760FCBGA

IC SOC CORTEX-A53 1760FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 903989-XCZU11EG-2FFVC1760I XCZU11EG-2FFVC1760I-ND XCZU11EG-2FFVC1760I
Product Name Embedded - Embedded - System On Chip (SoC) - XCZU11EG-2FFVC1760I System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM
Package / Case 1760-BBGA, FCBGA 1760-BBGA, FCBGA
Number of Inputs/Outputs 512 # 512 #
Operating Temperature -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

DAVINCI DIGITAL MEDIA SYSTEM-ON - 815-TNETV2665FIDZWT7 - Utmel Electronic Limited
Specs
Interface I2C; UART; EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Package / Case 361-LFBGA
Clock Frequency 30 MHz
View Details
nRF52832 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case QFN48 WLCSP50
View Details