Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCVU9P-L2FLGA2577E

Description
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 448 391168000 2586150 2577-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 448 391168000 2586150 2577-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCVU9P-L2FLGA2577E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCVU9P-L2FLGA2577E-ND
FPGAs (Field Programmable Gate Array) XCVU9P-L2FLGA2577E-ND
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 448 391168000 2586150 2577-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 448 391168000 2586150 2577-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318148-XCVU9P-L2FLGA2577E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318148-XCVU9P-L2FLGA2577E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318148-XCVU9P-L2FLGA2577E
Manufacturer: AMD Xilinx Win Source Part Number: 1318148-XCVU9P-L2FLG A2577E Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 448 Number of LABs/CLBs: 147780 Number of Logic Elements/Cells: 2586150 Total RAM Bits: 391168000 Voltage - Supply: 0.698V ~ 0.742V Supplier Device Package: 2577-FCBGA (52.5x52.5) Temperature Range - Operating: 0°C ~ 110°C (TJ) Case / Package: 2577-BBGA, FCBGA ECCN: 3A001A7B Fake Threat In the Open Market: 66 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Base Product Number: XCVU9 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318148-XCVU9P-L2FLGA2577E
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 448
Number of LABs/CLBs: 147780
Number of Logic Elements/Cells: 2586150
Total RAM Bits: 391168000
Voltage - Supply: 0.698V ~ 0.742V
Supplier Device Package: 2577-FCBGA (52.5x52.5)
Temperature Range - Operating: 0°C ~ 110°C (TJ)
Case / Package: 2577-BBGA, FCBGA
ECCN: 3A001A7B
Fake Threat In the Open Market: 66
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Base Product Number: XCVU9
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCVU9P-L2FLGA2577E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCVU9P-L2FLGA2577E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU9P-L2FLGA2577E
IC FPGA 448 I/O 2577FCBGA

IC FPGA 448 I/O 2577FCBGA

Supplier's Site
Fpga, Virtex Ultrascale+, Fcbga-2577; No. Of Logic Blocks Amd Xilinx - 17AH9535 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex Ultrascale+, Fcbga-2577; No. Of Logic Blocks Amd Xilinx
17AH9535
Fpga, Virtex Ultrascale+, Fcbga-2577; No. Of Logic Blocks Amd Xilinx 17AH9535
FPGA, VIRTEX ULTRASCALE+, FCBGA-2577; No. of Logic Blocks:1182240; No. of Macrocells:2586150; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2577Pins; No. of Speed Grades:-; Total RAM Bits:77721.6Kbit; No. of RoHS Compliant: Yes

FPGA, VIRTEX ULTRASCALE+, FCBGA-2577; No. of Logic Blocks:1182240; No. of Macrocells:2586150; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2577Pins; No. of Speed Grades:-; Total RAM Bits:77721.6Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCVU9P-L2FLGA2577E-ND 1318148-XCVU9P-L2FLGA2577E XCVU9P-L2FLGA2577E 17AH9535
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Virtex Ultrascale+, Fcbga-2577; No. Of Logic Blocks Amd Xilinx
Package Type Other; 2577-BBGA, FCBGA Other; 2577-BBGA, FCBGA Other; FCBGA
Pins 2577 2577
Operating Temperature 0 to 110 C (32 to 230 F) 0 to 110 C (32 to 230 F) 0 to 110 C (32 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10AQI208-3 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
User I/Os 134 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details