Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCVU9P-2FLGA2104E

Description
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 391168000 2586150 2104-BBGA, FCBGA
Request a Quote
Description
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 391168000 2586150 2104-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Xilinx Virtex UltraScale+ FPGA (part number 17AH9539) features a high-density logic architecture with 1,182,240 logic blocks and 2,586,150 macrocells, making it suitable for complex applications requiring significant processing power. It operates within a voltage range of 0.72V to 0.90V, depending on the speed grade, and supports various temperature ranges, including extended, industrial, and military specifications. The device is packaged in a 2104-pin FCBGA format, ensuring a compact footprint for integration into various systems. It also includes a total of 777,216 Kbits of RAM, providing ample memory for data-intensive tasks. The FPGA is RoHS compliant, aligning with environmental standards. This product is ideal for engineers seeking a robust and versatile FPGA solution for high-performance applications.

Datasheet Summary
Powered by GS/AI

The Xilinx Virtex UltraScale+ FPGA (part number 17AH9539) features a high-density logic architecture with 1,182,240 logic blocks and 2,586,150 macrocells, making it suitable for complex applications requiring significant processing power. It operates within a voltage range of 0.72V to 0.90V, depending on the speed grade, and supports various temperature ranges, including extended, industrial, and military specifications. The device is packaged in a 2104-pin FCBGA format, ensuring a compact footprint for integration into various systems. It also includes a total of 777,216 Kbits of RAM, providing ample memory for data-intensive tasks. The FPGA is RoHS compliant, aligning with environmental standards. This product is ideal for engineers seeking a robust and versatile FPGA solution for high-performance applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCVU9P-2FLGA2104E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCVU9P-2FLGA2104E-ND
FPGAs (Field Programmable Gate Array) XCVU9P-2FLGA2104E-ND
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 391168000 2586150 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 391168000 2586150 2104-BBGA, FCBGA

Buy Now Datasheet
Fpga, Virtex Ultrascale+, Fcbga-2104; No. Of Logic Blocks Amd Xilinx - 17AH9539 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex Ultrascale+, Fcbga-2104; No. Of Logic Blocks Amd Xilinx
17AH9539
Fpga, Virtex Ultrascale+, Fcbga-2104; No. Of Logic Blocks Amd Xilinx 17AH9539
FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:1182240; No. of Macrocells:2586150; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:2; Total RAM Bits:77721.6Kbit; No. of RoHS Compliant: Yes

FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:1182240; No. of Macrocells:2586150; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:2; Total RAM Bits:77721.6Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCVU9P-2FLGA2104E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCVU9P-2FLGA2104E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU9P-2FLGA2104E
IC FPGA 832 I/O 2104FCBGA

IC FPGA 832 I/O 2104FCBGA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCVU9P-2FLGA2104E-ND 17AH9539 XCVU9P-2FLGA2104E
Product Name FPGAs (Field Programmable Gate Array) Fpga, Virtex Ultrascale+, Fcbga-2104; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 2104-BBGA, FCBGA Other; FCBGA
Pins 2104 2104
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 726 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details