Xilinx, Inc. FPGA Programmable Logic Device XCVU7P-1FLVC2104I

Description
Virtex Ultrascale+ FPGA, Speed Grade-1, Logic Cells 1724K, C2104, RoHS Product overview: XCVU7P-1FLVC2104I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU7P-1FLVC2104 I can be used for catalog matching and distributor lookup.
Request a Quote
Description
Virtex Ultrascale+ FPGA, Speed Grade-1, Logic Cells 1724K, C2104, RoHS Product overview: XCVU7P-1FLVC2104I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU7P-1FLVC2104 I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCVU7P-1FLVC2104I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU7P-1FLVC2104I
FPGA Programmable Logic Device 696-XCVU7P-1FLVC2104I
Virtex Ultrascale+ FPGA, Speed Grade-1, Logic Cells 1724K, C2104, RoHS Product overview: XCVU7P-1FLVC2104I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU7P-1FLVC2104 I can be used for catalog matching and distributor lookup.

Virtex Ultrascale+ FPGA, Speed Grade-1, Logic Cells 1724K, C2104, RoHS Product overview: XCVU7P-1FLVC2104I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU7P-1FLVC2104I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU7P-1FLVC2104I - 1201658-XCVU7P-1FLVC2104I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU7P-1FLVC2104I
1201658-XCVU7P-1FLVC2104I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU7P-1FLVC2104I 1201658-XCVU7P-1FLVC2104I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201658-XCVU7P-1FLVC 2104I RAM Size: 22.5 MB Number of Transceivers: 80 Categories: Embedded - FPGAs(Field Programmable GateArray) Alternative Parts (Cross-Reference): XCVU7P1FLVC2104I; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Max Operating Temperature: 100 °C Speed Grade: -1

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201658-XCVU7P-1FLVC2104I
RAM Size: 22.5 MB
Number of Transceivers: 80
Categories: Embedded - FPGAs(Field Programmable GateArray)
Alternative Parts (Cross-Reference): XCVU7P1FLVC2104I;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Max Operating Temperature: 100 °C
Speed Grade: -1

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCVU7P-1FLVC2104I 1201658-XCVU7P-1FLVC2104I
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU7P-1FLVC2104I
Operating Temperature 100 C (212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB196I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 150 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details