Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCVU7P-1FLVB2104E

Description
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 702 260812800 1724100 2104-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 702 260812800 1724100 2104-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCVU7P-1FLVB2104E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCVU7P-1FLVB2104E-ND
FPGAs (Field Programmable Gate Array) XCVU7P-1FLVB2104E-ND
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 702 260812800 1724100 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 702 260812800 1724100 2104-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCVU7P-1FLVB2104E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCVU7P-1FLVB2104E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU7P-1FLVB2104E
IC FPGA 702 I/O 2104FCBGA

IC FPGA 702 I/O 2104FCBGA

Supplier's Site
Fpga, Virtex Ultrascale+, Fcbga-2104; No. Of Logic Blocks Amd Xilinx - 21AH4606 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex Ultrascale+, Fcbga-2104; No. Of Logic Blocks Amd Xilinx
21AH4606
Fpga, Virtex Ultrascale+, Fcbga-2104; No. Of Logic Blocks Amd Xilinx 21AH4606
FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:788160; No. of Macrocells:1724100; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:1; Total RAM Bits:51814.4Kbit; No. of RoHS Compliant: Yes

FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:788160; No. of Macrocells:1724100; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:1; Total RAM Bits:51814.4Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCVU7P-1FLVB2104E-ND XCVU7P-1FLVB2104E 21AH4606
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Virtex Ultrascale+, Fcbga-2104; No. Of Logic Blocks Amd Xilinx
Package Type Other; 2104-BBGA, FCBGA Other; FCBGA
Pins 2104 2104
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data