Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCVU5P-L2FLVB2104E

Description
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 702 190976000 1313763 2104-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 702 190976000 1313763 2104-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCVU5P-L2FLVB2104E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCVU5P-L2FLVB2104E-ND
FPGAs (Field Programmable Gate Array) XCVU5P-L2FLVB2104E-ND
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 702 190976000 1313763 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 702 190976000 1313763 2104-BBGA, FCBGA

Buy Now Datasheet
Fpga, Virtex Ultrascale+, Fcbga-2104; No. Of Logic Blocks Amd Xilinx - 21AH4603 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex Ultrascale+, Fcbga-2104; No. Of Logic Blocks Amd Xilinx
21AH4603
Fpga, Virtex Ultrascale+, Fcbga-2104; No. Of Logic Blocks Amd Xilinx 21AH4603
FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:600577; No. of Macrocells:1313763; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:-; Total RAM Bits:36864Kbit; No. of RoHS Compliant: Yes

FPGA, VIRTEX ULTRASCALE+, FCBGA-2104; No. of Logic Blocks:600577; No. of Macrocells:1313763; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:-; Total RAM Bits:36864Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCVU5P-L2FLVB2104E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCVU5P-L2FLVB2104E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU5P-L2FLVB2104E
IC FPGA 702 I/O 2104FCBGA

IC FPGA 702 I/O 2104FCBGA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCVU5P-L2FLVB2104E-ND 21AH4603 XCVU5P-L2FLVB2104E
Product Name FPGAs (Field Programmable Gate Array) Fpga, Virtex Ultrascale+, Fcbga-2104; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 2104-BBGA, FCBGA Other; FCBGA
Pins 2104 2104
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-2 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details