Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCVU440-2FLGA2892E

Description
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 1456 90726400 5540850 2892-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 1456 90726400 5540850 2892-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCVU440-2FLGA2892E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCVU440-2FLGA2892E-ND
FPGAs (Field Programmable Gate Array) XCVU440-2FLGA2892E-ND
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 1456 90726400 5540850 2892-BBGA, FCBGA

Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 1456 90726400 5540850 2892-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCVU440-2FLGA2892E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCVU440-2FLGA2892E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU440-2FLGA2892E
IC FPGA 1456 I/O 2892FCBGA

IC FPGA 1456 I/O 2892FCBGA

Supplier's Site
Fpga, Virtex Ultrascale, Fcbga-2892; No. Of Logic Blocks Amd Xilinx - 47AC6401 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex Ultrascale, Fcbga-2892; No. Of Logic Blocks Amd Xilinx
47AC6401
Fpga, Virtex Ultrascale, Fcbga-2892; No. Of Logic Blocks Amd Xilinx 47AC6401
FPGA, VIRTEX ULTRASCALE, FCBGA-2892; No. of Logic Blocks:2532960; No. of Macrocells:5540850; FPGA Family:Virtex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:2892Pins; No. of Speed Grades:2; Total RAM Bits:90726Kbit; No. of RoHS Compliant: Yes

FPGA, VIRTEX ULTRASCALE, FCBGA-2892; No. of Logic Blocks:2532960; No. of Macrocells:5540850; FPGA Family:Virtex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:2892Pins; No. of Speed Grades:2; Total RAM Bits:90726Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCVU440-2FLGA2892E-ND XCVU440-2FLGA2892E 47AC6401
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Virtex Ultrascale, Fcbga-2892; No. Of Logic Blocks Amd Xilinx
Package Type Other; 2892-BBGA, FCBGA Other; FCBGA
Pins 2892 2892
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARC240-2 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 184 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details