Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCVU3P-2FFVC1517E

Description
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 520 130355200 862050 1517-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 520 130355200 862050 1517-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCVU3P-2FFVC1517E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCVU3P-2FFVC1517E-ND
FPGAs (Field Programmable Gate Array) XCVU3P-2FFVC1517E-ND
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 520 130355200 862050 1517-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 520 130355200 862050 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU3P-2FFVC1517E - 903985-XCVU3P-2FFVC1517E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU3P-2FFVC1517E
903985-XCVU3P-2FFVC1517E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU3P-2FFVC1517E 903985-XCVU3P-2FFVC1517E
Manufacturer: Xilinx Inc. Win Source Part Number: 903985-XCVU3P-2FFVC1 517E Series: Virtex® UltraScale+™ Operating Temperature Range: 0°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 520 130355200 862050 1517-BBGA, FCBGA Package: 1517-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 520 Family Name: XCVU3 Categories: Integrated Circuits (ICs) Case / Package: 1517-FCBGA (40x40) ECCN: 3A001A7B Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903985-XCVU3P-2FFVC1517E
Series: Virtex® UltraScale+™
Operating Temperature Range: 0°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 520 130355200 862050 1517-BBGA, FCBGA
Package: 1517-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 520
Family Name: XCVU3
Categories: Integrated Circuits (ICs)
Case / Package: 1517-FCBGA (40x40)
ECCN: 3A001A7B
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCVU3P-2FFVC1517E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCVU3P-2FFVC1517E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU3P-2FFVC1517E
IC FPGA 520 I/O 1517FCBGA

IC FPGA 520 I/O 1517FCBGA

Supplier's Site
Fpga, Virtex Ultrascale+, Fcbga-1517; No. Of Logic Blocks Amd Xilinx - 21AH4600 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex Ultrascale+, Fcbga-1517; No. Of Logic Blocks Amd Xilinx
21AH4600
Fpga, Virtex Ultrascale+, Fcbga-1517; No. Of Logic Blocks Amd Xilinx 21AH4600
FPGA, VIRTEX ULTRASCALE+, FCBGA-1517; No. of Logic Blocks:394080; No. of Macrocells:862050; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:1517Pins; No. of Speed Grades:2; Total RAM Bits:25907.2Kbit; No. of RoHS Compliant: Yes

FPGA, VIRTEX ULTRASCALE+, FCBGA-1517; No. of Logic Blocks:394080; No. of Macrocells:862050; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:1517Pins; No. of Speed Grades:2; Total RAM Bits:25907.2Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCVU3P-2FFVC1517E-ND 903985-XCVU3P-2FFVC1517E XCVU3P-2FFVC1517E 21AH4600
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU3P-2FFVC1517E Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Virtex Ultrascale+, Fcbga-1517; No. Of Logic Blocks Amd Xilinx
Package Type Other; 1517-BBGA, FCBGA Other; 1517-FCBGA (40x40) Other; FCBGA
Pins 1517 1517
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP FPGA Programmable Logic Device - 719-EP610PC-25T - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 40 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details