Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCVU3P-1FFVC1517E

Description
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 520 130355200 862050 1517-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 520 130355200 862050 1517-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCVU3P-1FFVC1517E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCVU3P-1FFVC1517E-ND
FPGAs (Field Programmable Gate Array) XCVU3P-1FFVC1517E-ND
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 520 130355200 862050 1517-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 520 130355200 862050 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCVU3P-1FFVC1517E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCVU3P-1FFVC1517E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU3P-1FFVC1517E
IC FPGA 520 I/O 1517FCBGA

IC FPGA 520 I/O 1517FCBGA

Supplier's Site
Fpga, Virtex Ultrascale+, Fcbga-1517; No. Of Logic Blocks Amd Xilinx - 21AH4599 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex Ultrascale+, Fcbga-1517; No. Of Logic Blocks Amd Xilinx
21AH4599
Fpga, Virtex Ultrascale+, Fcbga-1517; No. Of Logic Blocks Amd Xilinx 21AH4599
FPGA, VIRTEX ULTRASCALE+, FCBGA-1517; No. of Logic Blocks:394080; No. of Macrocells:862050; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:1517Pins; No. of Speed Grades:1; Total RAM Bits:25907.2Kbit; No. of RoHS Compliant: Yes

FPGA, VIRTEX ULTRASCALE+, FCBGA-1517; No. of Logic Blocks:394080; No. of Macrocells:862050; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:1517Pins; No. of Speed Grades:1; Total RAM Bits:25907.2Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCVU3P-1FFVC1517E-ND XCVU3P-1FFVC1517E 21AH4599
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Virtex Ultrascale+, Fcbga-1517; No. Of Logic Blocks Amd Xilinx
Package Type Other; 1517-BBGA, FCBGA Other; FCBGA
Pins 1517 1517
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details