Xilinx, Inc. Fpga, Virtex Ultrascale+, Fcbga-2892; No. Of Logic Blocks Amd Xilinx XCVU37P-2FSVH2892EES9830

Description
FPGA, VIRTEX ULTRASCALE+, FCBGA-2892; No. of Logic Blocks:1303680; No. of Macrocells:2851800; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2892Pins; No. of Speed Grades:2; Total RAM Bits:72601.6Kbit; No. of RoHS Compliant: Yes
Datasheet
Description
FPGA, VIRTEX ULTRASCALE+, FCBGA-2892; No. of Logic Blocks:1303680; No. of Macrocells:2851800; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2892Pins; No. of Speed Grades:2; Total RAM Bits:72601.6Kbit; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fpga, Virtex Ultrascale+, Fcbga-2892; No. Of Logic Blocks Amd Xilinx - 17AH9530 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex Ultrascale+, Fcbga-2892; No. Of Logic Blocks Amd Xilinx
17AH9530
Fpga, Virtex Ultrascale+, Fcbga-2892; No. Of Logic Blocks Amd Xilinx 17AH9530
FPGA, VIRTEX ULTRASCALE+, FCBGA-2892; No. of Logic Blocks:1303680; No. of Macrocells:2851800; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2892Pins; No. of Speed Grades:2; Total RAM Bits:72601.6Kbit; No. of RoHS Compliant: Yes

FPGA, VIRTEX ULTRASCALE+, FCBGA-2892; No. of Logic Blocks:1303680; No. of Macrocells:2851800; FPGA Family:Virtex UltraScale+; Logic Case Style:FCBGA; No. of Pins:2892Pins; No. of Speed Grades:2; Total RAM Bits:72601.6Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 17AH9530
Product Name Fpga, Virtex Ultrascale+, Fcbga-2892; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 1.30E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CB356C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 271 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details