Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCVU190-2FLGC2104E

Description
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 416 150937600 2349900 2104-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 416 150937600 2349900 2104-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCVU190-2FLGC2104E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCVU190-2FLGC2104E-ND
FPGAs (Field Programmable Gate Array) XCVU190-2FLGC2104E-ND
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 416 150937600 2349900 2104-BBGA, FCBGA

Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 416 150937600 2349900 2104-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCVU190-2FLGC2104E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCVU190-2FLGC2104E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU190-2FLGC2104E
IC FPGA 416 I/O 2104FCBGA

IC FPGA 416 I/O 2104FCBGA

Supplier's Site
Fpga, Virtex Ultrascale, Fcbga-2104; No. Of Logic Blocks Amd Xilinx - 47AC6398 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex Ultrascale, Fcbga-2104; No. Of Logic Blocks Amd Xilinx
47AC6398
Fpga, Virtex Ultrascale, Fcbga-2104; No. Of Logic Blocks Amd Xilinx 47AC6398
FPGA, VIRTEX ULTRASCALE, FCBGA-2104; No. of Logic Blocks:1074240; No. of Macrocells:2349900; FPGA Family:Virtex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:2; Total RAM Bits:136090Kbit; No. ofRoHS Compliant: Yes

FPGA, VIRTEX ULTRASCALE, FCBGA-2104; No. of Logic Blocks:1074240; No. of Macrocells:2349900; FPGA Family:Virtex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:2; Total RAM Bits:136090Kbit; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCVU190-2FLGC2104E-ND XCVU190-2FLGC2104E 47AC6398
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Virtex Ultrascale, Fcbga-2104; No. Of Logic Blocks Amd Xilinx
Package Type Other; 2104-BBGA, FCBGA Other; FCBGA
Pins 2104 2104
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3V - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details