Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCVU190-2FLGB2104I

Description
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 150937600 2349900 2104-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 150937600 2349900 2104-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCVU190-2FLGB2104I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCVU190-2FLGB2104I-ND
FPGAs (Field Programmable Gate Array) XCVU190-2FLGB2104I-ND
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 150937600 2349900 2104-BBGA, FCBGA

Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 150937600 2349900 2104-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU190-2FLGB2104I - 903984-XCVU190-2FLGB2104I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU190-2FLGB2104I
903984-XCVU190-2FLGB2104I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU190-2FLGB2104I 903984-XCVU190-2FLGB2104I
Manufacturer: Xilinx Inc. Win Source Part Number: 903984-XCVU190-2FLGB 2104I Series: Virtex® UltraScale™ Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 702 150937600 2349900 2104-BBGA, FCBGA Package: 2104-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 702 Family Name: XCVU190 Categories: Integrated Circuits (ICs) Case / Package: 2104-FCBGA (47.5x47.5) ECCN: 3A001A7B Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903984-XCVU190-2FLGB2104I
Series: Virtex® UltraScale™
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 702 150937600 2349900 2104-BBGA, FCBGA
Package: 2104-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 702
Family Name: XCVU190
Categories: Integrated Circuits (ICs)
Case / Package: 2104-FCBGA (47.5x47.5)
ECCN: 3A001A7B
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCVU190-2FLGB2104I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCVU190-2FLGB2104I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU190-2FLGB2104I
IC FPGA 702 I/O 2104FCBGA

IC FPGA 702 I/O 2104FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCVU190-2FLGB2104I-ND 903984-XCVU190-2FLGB2104I XCVU190-2FLGB2104I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU190-2FLGB2104I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 2104-BBGA, FCBGA Other; 2104-FCBGA (47.5x47.5)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details