Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 448 150937600 2349900 2577-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 813598-XCVU190-2FLGA
Packaging: Tray
Mounting Style: SMD
Number of I/O: 448
Number of LABs/CLBs: 134280
Number of Logic Elements/Cells: 2349900
Total RAM Bits: 150937600
Supplier Device Package: 2577-FCBGA (52.5x52.5)
Temperature Range - Operating: 0°C ~ 100°C
Manufacturer Package: 2577-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Supply Voltage (V): 0.922V ~ 0.979V
FPGA, VIRTEX ULTRASCALE, FCBGA-2577; No. of Logic Blocks:1074240; No. of Macrocells:2349900; FPGA Family:Virtex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:2577Pins; No. of Speed Grades:2; Total RAM Bits:136090Kbit; No. ofRoHS Compliant: Yes
IC FPGA 448 I/O 2577FCBGA
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XCVU190-2FLGA2577E-ND | 813598-XCVU190-2FLGA2577E | 47AC6396 | XCVU190-2FLGA2577E |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU190-2FLGA2577E | Fpga, Virtex Ultrascale, Fcbga-2577; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 2577-BBGA, FCBGA | Other; FCBGA | ||
| Pins | 2577 | 2577 | ||
| Operating Temperature | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) | 0 to 100 C (32 to 212 F) |