Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU13P2FHGA2104I XCVU13P2FHGA2104I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010723-XCVU13P2FHGA 2104I RAM Size: 45 MB Number of Transceivers: 128 Categories: Embedded - FPGAs(Field Programmable GateArray) Alternative Parts (Cross-Reference): XCVU13P2FHGA2104IXCV U13P-2FHGA2104I; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -2
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010723-XCVU13P2FHGA 2104I RAM Size: 45 MB Number of Transceivers: 128 Categories: Embedded - FPGAs(Field Programmable GateArray) Alternative Parts (Cross-Reference): XCVU13P2FHGA2104IXCV U13P-2FHGA2104I; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU13P2FHGA2104I - 1010723-XCVU13P2FHGA2104I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU13P2FHGA2104I
1010723-XCVU13P2FHGA2104I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU13P2FHGA2104I 1010723-XCVU13P2FHGA2104I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010723-XCVU13P2FHGA 2104I RAM Size: 45 MB Number of Transceivers: 128 Categories: Embedded - FPGAs(Field Programmable GateArray) Alternative Parts (Cross-Reference): XCVU13P2FHGA2104IXCV U13P-2FHGA2104I; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Speed Grade: -2

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010723-XCVU13P2FHGA2104I
RAM Size: 45 MB
Number of Transceivers: 128
Categories: Embedded - FPGAs(Field Programmable GateArray)
Alternative Parts (Cross-Reference): XCVU13P2FHGA2104IXCVU13P-2FHGA2104I;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Speed Grade: -2

Buy Now
FPGA Programmable Logic Device - 696-XCVU13P2FHGA2104I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCVU13P2FHGA2104I
FPGA Programmable Logic Device 696-XCVU13P2FHGA2104I
Virtex Ultrascale+ FPGA, Speed Grade-2, Logic Cells 3780K, A2104, RoHS Product overview: XCVU13P2FHGA2104I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU13P2FHGA2104 I can be used for catalog matching and distributor lookup.

Virtex Ultrascale+ FPGA, Speed Grade-2, Logic Cells 3780K, A2104, RoHS Product overview: XCVU13P2FHGA2104I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU13P2FHGA2104I can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1010723-XCVU13P2FHGA2104I 696-XCVU13P2FHGA2104I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU13P2FHGA2104I FPGA Programmable Logic Device
Operating Temperature 100 C (212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A25B724C8 - Lingto Electronic Limited
Specs
System Gates 2.75E6
Logic Cells / Logic Blocks 24320
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details