Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCVU13P-L2FHGB2104E

Description
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 514867200 3780000 2104-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 514867200 3780000 2104-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCVU13P-L2FHGB2104E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCVU13P-L2FHGB2104E-ND
FPGAs (Field Programmable Gate Array) XCVU13P-L2FHGB2104E-ND
Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 514867200 3780000 2104-BBGA, FCBGA

Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 832 514867200 3780000 2104-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU13P-L2FHGB2104E - 903982-XCVU13P-L2FHGB2104E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU13P-L2FHGB2104E
903982-XCVU13P-L2FHGB2104E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU13P-L2FHGB2104E 903982-XCVU13P-L2FHGB2104E
Manufacturer: Xilinx Inc. Win Source Part Number: 903982-XCVU13P-L2FHG B2104E Series: Virtex® UltraScale+™ Operating Temperature Range: 0°C ~ 110°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 832 514867200 3780000 2104-BBGA, FCBGA Package: 2104-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 832 Family Name: XCVU13 Categories: Integrated Circuits (ICs) Case / Package: 2104-FCBGA (52.5x52.5) ECCN: 3A001A7B Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903982-XCVU13P-L2FHGB2104E
Series: Virtex® UltraScale+™
Operating Temperature Range: 0°C ~ 110°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 832 514867200 3780000 2104-BBGA, FCBGA
Package: 2104-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 832
Family Name: XCVU13
Categories: Integrated Circuits (ICs)
Case / Package: 2104-FCBGA (52.5x52.5)
ECCN: 3A001A7B
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCVU13P-L2FHGB2104E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCVU13P-L2FHGB2104E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU13P-L2FHGB2104E
IC FPGA 832 I/O 2104FCBGA

IC FPGA 832 I/O 2104FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCVU13P-L2FHGB2104E-ND 903982-XCVU13P-L2FHGB2104E XCVU13P-L2FHGB2104E
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU13P-L2FHGB2104E Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 2104-BBGA, FCBGA Other; 2104-FCBGA (52.5x52.5)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-1 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details