Virtex® UltraScale+™ Field Programmable Gate Array (FPGA) IC 448 514867200 3780000 2577-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 903981-XCVU13P-2FLGA
Series: Virtex® UltraScale+™
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 448 514867200 3780000 2577-BBGA, FCBGA
Package: 2577-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 448
Family Name: XCVU13
Categories: Integrated Circuits (ICs)
Case / Package: 2577-FCBGA (52.5x52.5)
ECCN: 3A001A7B
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
IC FPGA 448 I/O 2577FCBGA
IC FPGA 448 I/O 2577FCBGA
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XCVU13P-2FLGA2577I-ND | 903981-XCVU13P-2FLGA2577I | 903-XCVU13P-2FLGA2577I | XCVU13P-2FLGA2577I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU13P-2FLGA2577I | IC FPGA 448 I/O 2577FCBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 2577-BBGA, FCBGA | Other; 2577-FCBGA (52.5x52.5) | Other; 2577-BBGA, FCBGA |