Xilinx, Inc. 0.95V FPGA Programmable Logic Device XCVU095-3FFVC2104E

Description
FPGA Virtex UltraScale Family 1176000 Cells 20nm Technology 0.95V 2104-Pin FCBGA Tray Product overview: XCVU095-3FFVC2104E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.95V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.95V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-3FFVC210 4E can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Virtex UltraScale Family 1176000 Cells 20nm Technology 0.95V 2104-Pin FCBGA Tray Product overview: XCVU095-3FFVC2104E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.95V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.95V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-3FFVC210 4E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.95V FPGA Programmable Logic Device - 696-XCVU095-3FFVC2104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.95V FPGA Programmable Logic Device
696-XCVU095-3FFVC2104E
0.95V FPGA Programmable Logic Device 696-XCVU095-3FFVC2104E
FPGA Virtex UltraScale Family 1176000 Cells 20nm Technology 0.95V 2104-Pin FCBGA Tray Product overview: XCVU095-3FFVC2104E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.95V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.95V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-3FFVC210 4E can be used for catalog matching and distributor lookup.

FPGA Virtex UltraScale Family 1176000 Cells 20nm Technology 0.95V 2104-Pin FCBGA Tray Product overview: XCVU095-3FFVC2104E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.95V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.95V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-3FFVC2104E can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-3FFVC2104E - 1025152-XCVU095-3FFVC2104E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-3FFVC2104E
1025152-XCVU095-3FFVC2104E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-3FFVC2104E 1025152-XCVU095-3FFVC2104E
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025152-XCVU095-3FFV C2104E Number of Transceivers: 32 Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Speed Grade: 3

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025152-XCVU095-3FFVC2104E
Number of Transceivers: 32
Categories: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Speed Grade: 3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCVU095-3FFVC2104E 1025152-XCVU095-3FFVC2104E
Product Name 0.95V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-3FFVC2104E
Unlock Full Specs
to access all available technical data

Similar Products

 - EP1810LC-35 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC68
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details