Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-3FFVB2104E XCVU095-3FFVB2104E

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219194-XCVU095-3FFV B2104E Number of Transceivers: 32 Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Speed Grade: 3
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219194-XCVU095-3FFV B2104E Number of Transceivers: 32 Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Speed Grade: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-3FFVB2104E - 1219194-XCVU095-3FFVB2104E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-3FFVB2104E
1219194-XCVU095-3FFVB2104E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-3FFVB2104E 1219194-XCVU095-3FFVB2104E
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219194-XCVU095-3FFV B2104E Number of Transceivers: 32 Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Speed Grade: 3

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219194-XCVU095-3FFVB2104E
Number of Transceivers: 32
Categories: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Speed Grade: 3

Buy Now
1V FPGA Programmable Logic Device - 696-XCVU095-3FFVB2104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V FPGA Programmable Logic Device
696-XCVU095-3FFVB2104E
1V FPGA Programmable Logic Device 696-XCVU095-3FFVB2104E
FPGA Virtex UltraScale Family 1176000 Cells 20nm Technology 1V 2104-Pin FCBGA Tray Product overview: XCVU095-3FFVB2104E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-3FFVB210 4E can be used for catalog matching and distributor lookup.

FPGA Virtex UltraScale Family 1176000 Cells 20nm Technology 1V 2104-Pin FCBGA Tray Product overview: XCVU095-3FFVB2104E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-3FFVB2104E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1219194-XCVU095-3FFVB2104E 696-XCVU095-3FFVB2104E
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-3FFVB2104E 1V FPGA Programmable Logic Device
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-1X - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details