Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCVU095-2FFVC2104E

Description
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 416 62259200 1176000 2104-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 416 62259200 1176000 2104-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCVU095-2FFVC2104E-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCVU095-2FFVC2104E-ND
FPGAs (Field Programmable Gate Array) XCVU095-2FFVC2104E-ND
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 416 62259200 1176000 2104-BBGA, FCBGA

Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 416 62259200 1176000 2104-BBGA, FCBGA

Buy Now Datasheet
Fpga, Virtex Ultrascale, Fcbga-2104; No. Of Logic Blocks Amd Xilinx - 47AC6393 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex Ultrascale, Fcbga-2104; No. Of Logic Blocks Amd Xilinx
47AC6393
Fpga, Virtex Ultrascale, Fcbga-2104; No. Of Logic Blocks Amd Xilinx 47AC6393
FPGA, VIRTEX ULTRASCALE, FCBGA-2104; No. of Logic Blocks:537600; No. of Macrocells:1176000; FPGA Family:Virtex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:2; Total RAM Bits:62259Kbit; No. of RoHS Compliant: Yes

FPGA, VIRTEX ULTRASCALE, FCBGA-2104; No. of Logic Blocks:537600; No. of Macrocells:1176000; FPGA Family:Virtex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:2104Pins; No. of Speed Grades:2; Total RAM Bits:62259Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-2FFVC2104E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCVU095-2FFVC2104E
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU095-2FFVC2104E
IC FPGA 416 I/O 2104FCBGA

IC FPGA 416 I/O 2104FCBGA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCVU095-2FFVC2104E-ND 47AC6393 XCVU095-2FFVC2104E
Product Name FPGAs (Field Programmable Gate Array) Fpga, Virtex Ultrascale, Fcbga-2104; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 2104-BBGA, FCBGA Other; FCBGA
Pins 2104 2104
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C7 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details