Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCVU095-2FFVB1760I

Description
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 62259200 1176000 1760-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 62259200 1176000 1760-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCVU095-2FFVB1760I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCVU095-2FFVB1760I-ND
FPGAs (Field Programmable Gate Array) XCVU095-2FFVB1760I-ND
Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 62259200 1176000 1760-BBGA, FCBGA

Virtex® UltraScale™ Field Programmable Gate Array (FPGA) IC 702 62259200 1176000 1760-BBGA, FCBGA

Buy Now Datasheet
Fpga, Virtex Ultrascale, Fcbga-1760; No. Of Logic Blocks Amd Xilinx - 47AC6392 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Virtex Ultrascale, Fcbga-1760; No. Of Logic Blocks Amd Xilinx
47AC6392
Fpga, Virtex Ultrascale, Fcbga-1760; No. Of Logic Blocks Amd Xilinx 47AC6392
FPGA, VIRTEX ULTRASCALE, FCBGA-1760; No. of Logic Blocks:537600; No. of Macrocells:1176000; FPGA Family:Virtex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:1760Pins; No. of Speed Grades:2; Total RAM Bits:62259Kbit; No. of RoHS Compliant: Yes

FPGA, VIRTEX ULTRASCALE, FCBGA-1760; No. of Logic Blocks:537600; No. of Macrocells:1176000; FPGA Family:Virtex UltraScale Series; Logic Case Style:FCBGA; No. of Pins:1760Pins; No. of Speed Grades:2; Total RAM Bits:62259Kbit; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-2FFVB1760I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCVU095-2FFVB1760I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCVU095-2FFVB1760I
IC FPGA 702 I/O 1760FCBGA

IC FPGA 702 I/O 1760FCBGA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCVU095-2FFVB1760I-ND 47AC6392 XCVU095-2FFVB1760I
Product Name FPGAs (Field Programmable Gate Array) Fpga, Virtex Ultrascale, Fcbga-1760; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1760-BBGA, FCBGA Other; FCBGA
Pins 1760 1760
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details