Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-2FFVA1760E XCVU095-2FFVA1760E

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032608-XCVU095-2FFV A1760E Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032608-XCVU095-2FFV A1760E Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-2FFVA1760E - 1032608-XCVU095-2FFVA1760E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-2FFVA1760E
1032608-XCVU095-2FFVA1760E
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-2FFVA1760E 1032608-XCVU095-2FFVA1760E
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032608-XCVU095-2FFV A1760E Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032608-XCVU095-2FFVA1760E
Categories: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
1.8V 3V FPGA Programmable Logic Device - 696-XCVU095-2FFVA1760E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 3V FPGA Programmable Logic Device
696-XCVU095-2FFVA1760E
1.8V 3V FPGA Programmable Logic Device 696-XCVU095-2FFVA1760E
FPGA Virtex UltraScale Family 940800 Cells 20nm Technology 1.8V/3V 1760-Pin FCBGA Product overview: XCVU095-2FFVA1760E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.8V, 3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-2FFVA176 0E can be used for catalog matching and distributor lookup.

FPGA Virtex UltraScale Family 940800 Cells 20nm Technology 1.8V/3V 1760-Pin FCBGA Product overview: XCVU095-2FFVA1760E from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.8V, 3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-2FFVA1760E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1032608-XCVU095-2FFVA1760E 696-XCVU095-2FFVA1760E
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-2FFVA1760E 1.8V 3V FPGA Programmable Logic Device
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C9 - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 708 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details