Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-1FFVC2104I XCVU095-1FFVC2104I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011369-XCVU095-1FFV C2104I Number of Transceivers: 32 Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Speed Grade: 1
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011369-XCVU095-1FFV C2104I Number of Transceivers: 32 Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Speed Grade: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-1FFVC2104I - 1011369-XCVU095-1FFVC2104I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-1FFVC2104I
1011369-XCVU095-1FFVC2104I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-1FFVC2104I 1011369-XCVU095-1FFVC2104I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011369-XCVU095-1FFV C2104I Number of Transceivers: 32 Categories: Embedded - FPGAs(Field Programmable GateArray) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Speed Grade: 1

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011369-XCVU095-1FFVC2104I
Number of Transceivers: 32
Categories: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Speed Grade: 1

Buy Now
0.95V FPGA Programmable Logic Device - 696-XCVU095-1FFVC2104I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.95V FPGA Programmable Logic Device
696-XCVU095-1FFVC2104I
0.95V FPGA Programmable Logic Device 696-XCVU095-1FFVC2104I
FPGA Virtex UltraScale Family 1176000 Cells 20nm Technology 0.95V 2104-Pin FCBGA Tray Product overview: XCVU095-1FFVC2104I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.95V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.95V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-1FFVC210 4I can be used for catalog matching and distributor lookup.

FPGA Virtex UltraScale Family 1176000 Cells 20nm Technology 0.95V 2104-Pin FCBGA Tray Product overview: XCVU095-1FFVC2104I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.95V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.95V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU095-1FFVC2104I can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1011369-XCVU095-1FFVC2104I 696-XCVU095-1FFVC2104I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU095-1FFVC2104I 0.95V FPGA Programmable Logic Device
Unlock Full Specs
to access all available technical data