FPGA Virtex UltraScale Family 783300 Cells 20nm 0.95V 1517-Pin FCBGA Tray Product overview: XCVU065-1FFVC1517I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.95V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.95V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCVU065-1FFVC151
Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015594-XCVU065-1FFV
Number of Transceivers: 20
Categories: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Speed Grade: 1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCVU065-1FFVC1517I | 1015594-XCVU065-1FFVC1517I |
| Product Name | 0.95V FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCVU065-1FFVC1517I |