Dual ARM® Cortex®-A72 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5F with CoreSight™ System On Chip (SOC) IC Versal™ Prime Versal™ Prime FPGA, 1.9M Logic Cells 600MHz, 1.4GHz 2197-FCBGA (45x45)
IC VERSAL AICORE FPGA 2197BGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 122-XCVM1802-2MLIVSVA2197-ND | XCVM1802-2MLIVSVA2197 |
| Product Name | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM |
| Interface | CAN; SPI; UART; USB | |
| Package / Case | 2197-BFBGA, FCBGA | |
| Clock Frequency | 600 to 1400 MHz | 600 to 1400 MHz |