Dual ARM® Cortex®-A72 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5F with CoreSight™ System On Chip (SOC) IC Versal™ AI Core Versal™ AI Core FPGA, 1.5M Logic Cells 450MHz, 1.08GHz 1596-FCBGA (40x40)
IC VERSAL AICORE FPGA 1596BGA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 122-XCVC1802-2LLEVIVA1596-ND | XCVC1802-2LLEVIVA1596 |
| Product Name | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM |
| Interface | CAN; SPI; UART; USB | |
| Package / Case | 1596-BFBGA, FCBGA | |
| Clock Frequency | 450 to 1080 MHz | 450 to 1080 MHz |