Xilinx, Inc. OEM Parts - OEM Parts (T - Z) - XCV812E6BG560I XCV812E6BG560I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003663-XCV812E6BG56 0I Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V RAM Size: 140 kB Categories: OEM Parts(T-Z) Case / Package: BGA Alternative Parts (Cross-Reference): XCV812E6BG560IXCV812 E-6BG560I; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 6
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003663-XCV812E6BG56 0I Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V RAM Size: 140 kB Categories: OEM Parts(T-Z) Case / Package: BGA Alternative Parts (Cross-Reference): XCV812E6BG560IXCV812 E-6BG560I; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XCV812E6BG560I - 1003663-XCV812E6BG560I - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XCV812E6BG560I
1003663-XCV812E6BG560I
OEM Parts - OEM Parts (T - Z) - XCV812E6BG560I 1003663-XCV812E6BG560I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003663-XCV812E6BG56 0I Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V RAM Size: 140 kB Categories: OEM Parts(T-Z) Case / Package: BGA Alternative Parts (Cross-Reference): XCV812E6BG560IXCV812 E-6BG560I; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 6

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003663-XCV812E6BG560I
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
RAM Size: 140 kB
Categories: OEM Parts(T-Z)
Case / Package: BGA
Alternative Parts (Cross-Reference): XCV812E6BG560IXCV812E-6BG560I;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Speed Grade: 6

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1003663-XCV812E6BG560I
Product Name OEM Parts - OEM Parts (T - Z) - XCV812E6BG560I
Unlock Full Specs
to access all available technical data