Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV812E-8FG900C

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318179-XCV812E-8FG9 00C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 556 Number of LABs/CLBs: 4704 Number of Logic Elements/Cells: 21168 Total RAM Bits: 1146880 Number of Gates: 254016 Voltage - Supply: 1.71V ~ 1.89V Supplier Device Package: 900-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 900-BBGA ECCN: 3A001A7A Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XCV812E Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318179-XCV812E-8FG9 00C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 556 Number of LABs/CLBs: 4704 Number of Logic Elements/Cells: 21168 Total RAM Bits: 1146880 Number of Gates: 254016 Voltage - Supply: 1.71V ~ 1.89V Supplier Device Package: 900-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 900-BBGA ECCN: 3A001A7A Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XCV812E Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318179-XCV812E-8FG900C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318179-XCV812E-8FG900C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318179-XCV812E-8FG900C
Manufacturer: AMD Xilinx Win Source Part Number: 1318179-XCV812E-8FG9 00C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 556 Number of LABs/CLBs: 4704 Number of Logic Elements/Cells: 21168 Total RAM Bits: 1146880 Number of Gates: 254016 Voltage - Supply: 1.71V ~ 1.89V Supplier Device Package: 900-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 900-BBGA ECCN: 3A001A7A Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XCV812E Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318179-XCV812E-8FG900C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 556
Number of LABs/CLBs: 4704
Number of Logic Elements/Cells: 21168
Total RAM Bits: 1146880
Number of Gates: 254016
Voltage - Supply: 1.71V ~ 1.89V
Supplier Device Package: 900-FBGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 900-BBGA
ECCN: 3A001A7A
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XCV812E
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCV812E-8FG900C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCV812E-8FG900C
FPGA Programmable Logic Device 696-XCV812E-8FG900C
IC FPGA 556 I/O 900FBGA / Virtex®-E EM Field Programmable Gate Array (FPGA) IC 556 1146880 21168 900-BBGA Product overview: XCV812E-8FG900C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV812E-8FG900C can be used for catalog matching and distributor lookup.

IC FPGA 556 I/O 900FBGA / Virtex®-E EM Field Programmable Gate Array (FPGA) IC 556 1146880 21168 900-BBGA Product overview: XCV812E-8FG900C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV812E-8FG900C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318179-XCV812E-8FG900C 696-XCV812E-8FG900C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device
System Gates 254016 254016
Logic Cells / Logic Blocks 21168 21168
Package Type Other; 900-BBGA Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details