Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV812E-6FG900C XCV812E-6FG900C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214556-XCV812E-6FG90 0C Mounting: SMD (SMT) Number of I/O: 556 Number of LABs/CLBs: 4704 Number of Logic Elements/Cells: 21168 Total RAM Bits: 1146880 Number of Gates: 254016 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 900-FBGA (31x31) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214556-XCV812E-6FG90 0C Mounting: SMD (SMT) Number of I/O: 556 Number of LABs/CLBs: 4704 Number of Logic Elements/Cells: 21168 Total RAM Bits: 1146880 Number of Gates: 254016 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 900-FBGA (31x31) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV812E-6FG900C - 214556-XCV812E-6FG900C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV812E-6FG900C
214556-XCV812E-6FG900C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV812E-6FG900C 214556-XCV812E-6FG900C
Manufacturer: Xilinx Inc. Win Source Part Number: 214556-XCV812E-6FG90 0C Mounting: SMD (SMT) Number of I/O: 556 Number of LABs/CLBs: 4704 Number of Logic Elements/Cells: 21168 Total RAM Bits: 1146880 Number of Gates: 254016 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 900-FBGA (31x31) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214556-XCV812E-6FG900C
Mounting: SMD (SMT)
Number of I/O: 556
Number of LABs/CLBs: 4704
Number of Logic Elements/Cells: 21168
Total RAM Bits: 1146880
Number of Gates: 254016
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 900-FBGA (31x31)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCV812E-6FG900C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCV812E-6FG900C
FPGA Programmable Logic Device 696-XCV812E-6FG900C
IC FPGA 556 I/O 900FBGA Product overview: XCV812E-6FG900C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV812E-6FG900C can be used for catalog matching and distributor lookup.

IC FPGA 556 I/O 900FBGA Product overview: XCV812E-6FG900C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV812E-6FG900C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214556-XCV812E-6FG900C 696-XCV812E-6FG900C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV812E-6FG900C FPGA Programmable Logic Device
System Gates 254016 254016
Logic Cells / Logic Blocks 21168 21168
Package Type Other; 900-FBGA (31x31) Other; 900-FBGA (31x31)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC484-1 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 246 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details