Manufacturer: Xilinx Inc.
Win Source Part Number: 800094-XCV800-6BG432
Series: Virtex
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 432-LBGA, Metal
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 316
Number of LABs/CLBs: 4704
Number of Logic Elements/Cells: 21168
Total RAM Bits: 114688
Number of Gates: 888439
Part Status: Obsolete(EOL)
Family Name: XCV800
Categories: Integrated Circuits (ICs)
Manufacturer Package: 432-MBGA (40x40)
Alternative Parts (Cross-Reference): OR3L165B-8BCN432; OR3L165B7BC432-DB; OR3L165B7BC432I-DB; OR3L165B8BC432-DB;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC FPGA 316 I/O 432MBGA
IC FPGA 316 I/O 432MBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 800094-XCV800-6BG432C | XCV800-6BG432C | 903-XCV800-6BG432C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-6BG432C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 316 I/O 432MBGA |
| System Gates | 888439 | 888439 | |
| Logic Cells / Logic Blocks | 21168 | 21168 | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |
| Supply Voltage | Other; 2.375 V ~ 2.625 V | Other | Other; 2.5V |