Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCV800-5FG676C

Description
Virtex® Field Programmable Gate Array (FPGA) IC 444 114688 21168 676-BGA
Request a Quote Datasheet
Description
Virtex® Field Programmable Gate Array (FPGA) IC 444 114688 21168 676-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCV800-5FG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV800-5FG676C-ND
FPGAs (Field Programmable Gate Array) XCV800-5FG676C-ND
Virtex® Field Programmable Gate Array (FPGA) IC 444 114688 21168 676-BGA

Virtex® Field Programmable Gate Array (FPGA) IC 444 114688 21168 676-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-5FG676C - 939794-XCV800-5FG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-5FG676C
939794-XCV800-5FG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-5FG676C 939794-XCV800-5FG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 939794-XCV800-5FG676 C Series: Virtex® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 444 114688 21168 676-BGA Package: Tray Package: 676-BGA Mounting: Surface Mount Number of I/O: 444 Part Status: Obsolete Family Name: XCV800 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939794-XCV800-5FG676C
Series: Virtex®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 444 114688 21168 676-BGA
Package: Tray
Package: 676-BGA
Mounting: Surface Mount
Number of I/O: 444
Part Status: Obsolete
Family Name: XCV800
Categories: Integrated Circuits (ICs)
Case / Package: 676-FBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-5FG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV800-5FG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV800-5FG676C
IC FPGA 444 I/O 676FCBGA

IC FPGA 444 I/O 676FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV800-5FG676C-ND 939794-XCV800-5FG676C XCV800-5FG676C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-5FG676C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-BGA Other; 676-FBGA (27x27)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details