Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-4HQ240I XCV800-4HQ240I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800092-XCV800-4HQ240 I Series: Virtex Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 240-BFQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 166 Number of LABs/CLBs: 4704 Number of Logic Elements/Cells: 21168 Total RAM Bits: 114688 Number of Gates: 888439 Part Status: Obsolete(EOL) Family Name: XCV800 Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): EPF10K200SRC240-2X; EPF10K200SRC240-1; EPF10K50SQC240-2N; EPF10K200SRC240-1N ; ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800092-XCV800-4HQ240 I Series: Virtex Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 240-BFQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 166 Number of LABs/CLBs: 4704 Number of Logic Elements/Cells: 21168 Total RAM Bits: 114688 Number of Gates: 888439 Part Status: Obsolete(EOL) Family Name: XCV800 Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): EPF10K200SRC240-2X; EPF10K200SRC240-1; EPF10K50SQC240-2N; EPF10K200SRC240-1N ; ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-4HQ240I - 800092-XCV800-4HQ240I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-4HQ240I
800092-XCV800-4HQ240I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-4HQ240I 800092-XCV800-4HQ240I
Manufacturer: Xilinx Inc. Win Source Part Number: 800092-XCV800-4HQ240 I Series: Virtex Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 240-BFQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 166 Number of LABs/CLBs: 4704 Number of Logic Elements/Cells: 21168 Total RAM Bits: 114688 Number of Gates: 888439 Part Status: Obsolete(EOL) Family Name: XCV800 Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): EPF10K200SRC240-2X; EPF10K200SRC240-1; EPF10K50SQC240-2N; EPF10K200SRC240-1N ; ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800092-XCV800-4HQ240I
Series: Virtex
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 240-BFQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 166
Number of LABs/CLBs: 4704
Number of Logic Elements/Cells: 21168
Total RAM Bits: 114688
Number of Gates: 888439
Part Status: Obsolete(EOL)
Family Name: XCV800
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): EPF10K200SRC240-2X; EPF10K200SRC240-1; EPF10K50SQC240-2N; EPF10K200SRC240-1N ;
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-4HQ240I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV800-4HQ240I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV800-4HQ240I
IC FPGA 166 I/O 240QFP

IC FPGA 166 I/O 240QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 800092-XCV800-4HQ240I XCV800-4HQ240I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-4HQ240I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 888439
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BFC256-2 - 870590-EPF10K100BFC256-2 - Win Source Electronics
Specs
Package Type Other; 256-FBGA (17x17)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details