Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-4FG676C XCV800-4FG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800091-XCV800-4FG676 C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 444 Number of LABs/CLBs: 4704 Number of Logic Elements/Cells: 21168 Total RAM Bits: 114688 Number of Gates: 888439 Part Status: Obsolete(EOL) Family Name: XCV800 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): APA750-FG676; APA750-1FG676I; APA750-FFG676I; APA750-1FG676; ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800091-XCV800-4FG676 C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 444 Number of LABs/CLBs: 4704 Number of Logic Elements/Cells: 21168 Total RAM Bits: 114688 Number of Gates: 888439 Part Status: Obsolete(EOL) Family Name: XCV800 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): APA750-FG676; APA750-1FG676I; APA750-FFG676I; APA750-1FG676; ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-4FG676C - 800091-XCV800-4FG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-4FG676C
800091-XCV800-4FG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-4FG676C 800091-XCV800-4FG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 800091-XCV800-4FG676 C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 444 Number of LABs/CLBs: 4704 Number of Logic Elements/Cells: 21168 Total RAM Bits: 114688 Number of Gates: 888439 Part Status: Obsolete(EOL) Family Name: XCV800 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): APA750-FG676; APA750-1FG676I; APA750-FFG676I; APA750-1FG676; ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800091-XCV800-4FG676C
Series: Virtex
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 676-BBGA, FCBGA
Mounting: Sub-Base Mount
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 444
Number of LABs/CLBs: 4704
Number of Logic Elements/Cells: 21168
Total RAM Bits: 114688
Number of Gates: 888439
Part Status: Obsolete(EOL)
Family Name: XCV800
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): APA750-FG676; APA750-1FG676I; APA750-FFG676I; APA750-1FG676;
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV800-4FG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV800-4FG676C-ND
FPGAs (Field Programmable Gate Array) XCV800-4FG676C-ND
Virtex® Field Programmable Gate Array (FPGA) IC 444 114688 21168 676-BGA

Virtex® Field Programmable Gate Array (FPGA) IC 444 114688 21168 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-4FG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV800-4FG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV800-4FG676C
IC FPGA 444 I/O 676FCBGA

IC FPGA 444 I/O 676FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 800091-XCV800-4FG676C XCV800-4FG676C-ND XCV800-4FG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-4FG676C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 888439
Logic Cells / Logic Blocks 21168
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details