Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-4BG560C XCV800-4BG560C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057782-XCV800-4BG560 C Mounting: SMD (SMT) Number of I/O: 404 Number of LABs/CLBs: 4704 Number of Logic Elements/Cells: 21168 Total RAM Bits: 114688 Number of Gates: 888439 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 560-MBGA (42.5x42.5) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057782-XCV800-4BG560 C Mounting: SMD (SMT) Number of I/O: 404 Number of LABs/CLBs: 4704 Number of Logic Elements/Cells: 21168 Total RAM Bits: 114688 Number of Gates: 888439 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 560-MBGA (42.5x42.5) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-4BG560C - 057782-XCV800-4BG560C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-4BG560C
057782-XCV800-4BG560C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-4BG560C 057782-XCV800-4BG560C
Manufacturer: Xilinx Inc. Win Source Part Number: 057782-XCV800-4BG560 C Mounting: SMD (SMT) Number of I/O: 404 Number of LABs/CLBs: 4704 Number of Logic Elements/Cells: 21168 Total RAM Bits: 114688 Number of Gates: 888439 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 560-MBGA (42.5x42.5) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057782-XCV800-4BG560C
Mounting: SMD (SMT)
Number of I/O: 404
Number of LABs/CLBs: 4704
Number of Logic Elements/Cells: 21168
Total RAM Bits: 114688
Number of Gates: 888439
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 560-MBGA (42.5x42.5)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-4BG560C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV800-4BG560C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV800-4BG560C
IC FPGA 404 I/O 560MBGA

IC FPGA 404 I/O 560MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057782-XCV800-4BG560C XCV800-4BG560C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV800-4BG560C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 888439
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details