Xilinx, Inc. 416MHz 1.8V FPGA Programmable Logic Device XCV600E-8FG680C

Description
IC FPGA 512 I/O 680FBGA / FPGA Virtex-E Family 186.624K Gates 15552 Cells 416MHz 0.18um Technology 1.8V 680-Pin FBGA Product overview: XCV600E-8FG680C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 416MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 416MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV600E-8FG680C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 512 I/O 680FBGA / FPGA Virtex-E Family 186.624K Gates 15552 Cells 416MHz 0.18um Technology 1.8V 680-Pin FBGA Product overview: XCV600E-8FG680C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 416MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 416MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV600E-8FG680C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
416MHz 1.8V FPGA Programmable Logic Device - 696-XCV600E-8FG680C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
416MHz 1.8V FPGA Programmable Logic Device
696-XCV600E-8FG680C
416MHz 1.8V FPGA Programmable Logic Device 696-XCV600E-8FG680C
IC FPGA 512 I/O 680FBGA / FPGA Virtex-E Family 186.624K Gates 15552 Cells 416MHz 0.18um Technology 1.8V 680-Pin FBGA Product overview: XCV600E-8FG680C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 416MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 416MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV600E-8FG680C can be used for catalog matching and distributor lookup.

IC FPGA 512 I/O 680FBGA / FPGA Virtex-E Family 186.624K Gates 15552 Cells 416MHz 0.18um Technology 1.8V 680-Pin FBGA Product overview: XCV600E-8FG680C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 416MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 416MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV600E-8FG680C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-8FG680C - 800090-XCV600E-8FG680C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-8FG680C
800090-XCV600E-8FG680C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-8FG680C 800090-XCV600E-8FG680C
Manufacturer: Xilinx Inc. Win Source Part Number: 800090-XCV600E-8FG68 0C Series: Virtex-E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 680-LBGA Exposed Pad Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 512 Number of LABs/CLBs: 3456 Number of Logic Elements/Cells: 15552 Total RAM Bits: 294912 Number of Gates: 985882 Part Status: Obsolete(EOL) Family Name: XCV600E Categories: Integrated Circuits (ICs) Manufacturer Package: 680-FTEBGA (40x40) Alternative Parts (Cross-Reference): LFX500C-03FEN680I; LFX500C-04FE680I; LFX200C-05FEN680C; LFX200C-03FE680C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800090-XCV600E-8FG680C
Series: Virtex-E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 680-LBGA Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 512
Number of LABs/CLBs: 3456
Number of Logic Elements/Cells: 15552
Total RAM Bits: 294912
Number of Gates: 985882
Part Status: Obsolete(EOL)
Family Name: XCV600E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 680-FTEBGA (40x40)
Alternative Parts (Cross-Reference): LFX500C-03FEN680I; LFX500C-04FE680I; LFX200C-05FEN680C; LFX200C-03FE680C;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCV600E-8FG680C 800090-XCV600E-8FG680C
Product Name 416MHz 1.8V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-8FG680C
System Gates 985882 985882
Logic Cells / Logic Blocks 15552 15552
Package Type Other; 680-LBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-1X - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details