Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCV600E-8FG676C

Description
Virtex®-E Field Programmable Gate Array (FPGA) IC 444 294912 15552 676-BGA
Request a Quote Datasheet
Description
Virtex®-E Field Programmable Gate Array (FPGA) IC 444 294912 15552 676-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCV600E-8FG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV600E-8FG676C-ND
FPGAs (Field Programmable Gate Array) XCV600E-8FG676C-ND
Virtex®-E Field Programmable Gate Array (FPGA) IC 444 294912 15552 676-BGA

Virtex®-E Field Programmable Gate Array (FPGA) IC 444 294912 15552 676-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-8FG676C - 800089-XCV600E-8FG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-8FG676C
800089-XCV600E-8FG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-8FG676C 800089-XCV600E-8FG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 800089-XCV600E-8FG67 6C Series: Virtex-E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 444 Number of LABs/CLBs: 3456 Number of Logic Elements/Cells: 15552 Total RAM Bits: 294912 Number of Gates: 985882 Part Status: Obsolete(EOL) Family Name: XCV600E Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M1AFS1500-FFGG676; M1AFS1500-FFG676I; M1AFS1500-FFGG676PP; M1AFS1500-1FG676PP; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800089-XCV600E-8FG676C
Series: Virtex-E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 676-BBGA, FCBGA
Mounting: Sub-Base Mount
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 444
Number of LABs/CLBs: 3456
Number of Logic Elements/Cells: 15552
Total RAM Bits: 294912
Number of Gates: 985882
Part Status: Obsolete(EOL)
Family Name: XCV600E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): M1AFS1500-FFGG676; M1AFS1500-FFG676I; M1AFS1500-FFGG676PP; M1AFS1500-1FG676PP;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-8FG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV600E-8FG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV600E-8FG676C
IC FPGA 444 I/O 676FCBGA

IC FPGA 444 I/O 676FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV600E-8FG676C-ND 800089-XCV600E-8FG676C XCV600E-8FG676C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-8FG676C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-BGA
Pins 676
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details