Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCV600E-7FG900I

Description
Virtex®-E Field Programmable Gate Array (FPGA) IC 512 294912 15552 900-BBGA
Request a Quote Datasheet
Description
Virtex®-E Field Programmable Gate Array (FPGA) IC 512 294912 15552 900-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCV600E-7FG900I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV600E-7FG900I-ND
FPGAs (Field Programmable Gate Array) XCV600E-7FG900I-ND
Virtex®-E Field Programmable Gate Array (FPGA) IC 512 294912 15552 900-BBGA

Virtex®-E Field Programmable Gate Array (FPGA) IC 512 294912 15552 900-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-7FG900I - 939787-XCV600E-7FG900I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-7FG900I
939787-XCV600E-7FG900I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-7FG900I 939787-XCV600E-7FG900I
Manufacturer: Xilinx Inc. Win Source Part Number: 939787-XCV600E-7FG90 0I Series: Virtex®-E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 512 294912 15552 900-BBGA Package: Tray Package: 900-BBGA Mounting: Surface Mount Number of I/O: 512 Part Status: Obsolete Family Name: XCV600E Categories: Integrated Circuits (ICs) Case / Package: 900-FBGA (31x31) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939787-XCV600E-7FG900I
Series: Virtex®-E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 512 294912 15552 900-BBGA
Package: Tray
Package: 900-BBGA
Mounting: Surface Mount
Number of I/O: 512
Part Status: Obsolete
Family Name: XCV600E
Categories: Integrated Circuits (ICs)
Case / Package: 900-FBGA (31x31)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-7FG900I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV600E-7FG900I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV600E-7FG900I
IC FPGA 512 I/O 900FBGA

IC FPGA 512 I/O 900FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV600E-7FG900I-ND 939787-XCV600E-7FG900I XCV600E-7FG900I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-7FG900I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 900-BBGA Other; 900-FBGA (31x31)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFC672-1 - 870502-EP20K200EFC672-1 - Win Source Electronics
Specs
Package Type Other; 672-FBGA (27x27)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details