Xilinx, Inc. FPGA Programmable Logic Device XCV600E-7FG900C

Description
IC FPGA 512 I/O 900FBGA Product overview: XCV600E-7FG900C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV600E-7FG900C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 512 I/O 900FBGA Product overview: XCV600E-7FG900C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV600E-7FG900C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XCV600E-7FG900C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCV600E-7FG900C
FPGA Programmable Logic Device 696-XCV600E-7FG900C
IC FPGA 512 I/O 900FBGA Product overview: XCV600E-7FG900C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV600E-7FG900C can be used for catalog matching and distributor lookup.

IC FPGA 512 I/O 900FBGA Product overview: XCV600E-7FG900C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV600E-7FG900C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-7FG900C - 939786-XCV600E-7FG900C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-7FG900C
939786-XCV600E-7FG900C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-7FG900C 939786-XCV600E-7FG900C
Manufacturer: Xilinx Inc. Win Source Part Number: 939786-XCV600E-7FG90 0C Series: Virtex®-E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 512 294912 15552 900-BBGA Package: Tray Package: 900-BBGA Mounting: Surface Mount Number of I/O: 512 Part Status: Obsolete Family Name: XCV600E Categories: Integrated Circuits (ICs) Case / Package: 900-FBGA (31x31) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939786-XCV600E-7FG900C
Series: Virtex®-E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 512 294912 15552 900-BBGA
Package: Tray
Package: 900-BBGA
Mounting: Surface Mount
Number of I/O: 512
Part Status: Obsolete
Family Name: XCV600E
Categories: Integrated Circuits (ICs)
Case / Package: 900-FBGA (31x31)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCV600E-7FG900C 939786-XCV600E-7FG900C
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-7FG900C
Package Type Other; 900-BBGA Other; 900-FBGA (31x31)
Unlock Full Specs
to access all available technical data