Xilinx, Inc. 400MHz 1.8V FPGA Programmable Logic Device XCV600E-7FG680I

Description
IC FPGA 512 I/O 680FBGA / FPGA Virtex-E Family 186.624K Gates 15552 Cells 400MHz 0.18um Technology 1.8V 680-Pin FBGA Product overview: XCV600E-7FG680I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV600E-7FG680I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 512 I/O 680FBGA / FPGA Virtex-E Family 186.624K Gates 15552 Cells 400MHz 0.18um Technology 1.8V 680-Pin FBGA Product overview: XCV600E-7FG680I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV600E-7FG680I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHz 1.8V FPGA Programmable Logic Device - 696-XCV600E-7FG680I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHz 1.8V FPGA Programmable Logic Device
696-XCV600E-7FG680I
400MHz 1.8V FPGA Programmable Logic Device 696-XCV600E-7FG680I
IC FPGA 512 I/O 680FBGA / FPGA Virtex-E Family 186.624K Gates 15552 Cells 400MHz 0.18um Technology 1.8V 680-Pin FBGA Product overview: XCV600E-7FG680I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV600E-7FG680I can be used for catalog matching and distributor lookup.

IC FPGA 512 I/O 680FBGA / FPGA Virtex-E Family 186.624K Gates 15552 Cells 400MHz 0.18um Technology 1.8V 680-Pin FBGA Product overview: XCV600E-7FG680I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 400MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV600E-7FG680I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-7FG680I - 800088-XCV600E-7FG680I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-7FG680I
800088-XCV600E-7FG680I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-7FG680I 800088-XCV600E-7FG680I
Manufacturer: Xilinx Inc. Win Source Part Number: 800088-XCV600E-7FG68 0I Series: Virtex-E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 680-LBGA Exposed Pad Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 512 Number of LABs/CLBs: 3456 Number of Logic Elements/Cells: 15552 Total RAM Bits: 294912 Number of Gates: 985882 Part Status: Obsolete(EOL) Family Name: XCV600E Categories: Integrated Circuits (ICs) Manufacturer Package: 680-FTEBGA (40x40) Alternative Parts (Cross-Reference): LFX500C-03FEN680I; LFX500C-04FE680I; LFX200C-05FEN680C; LFX200C-03FE680C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800088-XCV600E-7FG680I
Series: Virtex-E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 680-LBGA Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 512
Number of LABs/CLBs: 3456
Number of Logic Elements/Cells: 15552
Total RAM Bits: 294912
Number of Gates: 985882
Part Status: Obsolete(EOL)
Family Name: XCV600E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 680-FTEBGA (40x40)
Alternative Parts (Cross-Reference): LFX500C-03FEN680I; LFX500C-04FE680I; LFX200C-05FEN680C; LFX200C-03FE680C;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCV600E-7FG680I 800088-XCV600E-7FG680I
Product Name 400MHz 1.8V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-7FG680I
System Gates 985882 985882
Logic Cells / Logic Blocks 15552 15552
Package Type Other; 680-LBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details